NPA10M50
NPA10M50
Active
Description:  CAP ALUM 10UF 20% 50V AXIAL
Manufacturer:  NTE Electronics
Datasheet:   NPA10M50 Datasheet
History Price: $0.62
In Stock: 9600
NPA10M50 vs NPA1M100
Part No
Series
NPA
NPA
Packaging
Bag
Bag
Status
Active
Active
Capacitance
10 µF
1 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
100 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Bi-Polar
Bi-Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
-
-
Size / Dimension
-
-
Height - Seated (Max)
-
-
Surface Mount Land Size
0.236" Dia x 0.748" L (6.00mm x 19.00mm)
0.236" Dia x 0.591" L (6.00mm x 15.00mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can