Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Nemco PCT.33/20AK
PCT.33/20AK
Active
Tantalum Capacitors
Description:
CAP TANT 0.33UF 10% 20V 1206
Manufacturer:
Nemco
Datasheet:
PCT.33/20AK Datasheet
History Price: $0.48
In Stock: 10000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCT.33/20AK vs PCT68/6CM
Part No
PCT.33/20AK
PCT68/6CM
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Nemco
Nemco
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.33 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
20 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
1.5Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2312 (6032 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.063" (1.60mm)
0.102" (2.60mm)
Lead Spacing
-
-
Manufacturer Size Code
A
C
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-