PCT.33/4AM
PCT.33/4AM
Active
Description:  CAP TANT 0.33UF 20% 4V 1206
Manufacturer:  Nemco
Datasheet:   PCT.33/4AM Datasheet
History Price: $0.2
In Stock: 24800
PCT.33/4AM vs PCT68/6CK
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.33 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
4 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
1.5Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2312 (6032 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.063" (1.60mm)
0.102" (2.60mm)
Lead Spacing
-
-
Manufacturer Size Code
A
C
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-