Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Nemco PCT100/6DM
PCT100/6DM
Active
Tantalum Capacitors
Description:
CAP TANT 100UF 20% 6.3V 2917
Manufacturer:
Nemco
Datasheet:
PCT100/6DM Datasheet
History Price: $0.37
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCT100/6DM vs PCT68/10CK
Part No
PCT100/6DM
PCT68/10CK
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Nemco
Nemco
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
100 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm @ 100kHz
1.3Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2312 (6032 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max)
0.114" (2.90mm)
0.102" (2.60mm)
Lead Spacing
-
-
Manufacturer Size Code
D
C
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-