PCT68/16DK
PCT68/16DK
Active
Description:  CAP TANT 68UF 10% 16V 2917
Manufacturer:  Nemco
Datasheet:   PCT68/16DK Datasheet
History Price: $0.37
In Stock: 24800
PCT68/16DK vs PCT68/4BM
Manufacturer
Series
PCT
PCT
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
4 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm @ 100kHz
1.8Ohm @ 100kHz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1411 (3528 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.114" (2.90mm)
0.075" (1.90mm)
Lead Spacing
-
-
Manufacturer Size Code
D
B
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-