☰
PLF1C271MDO
PLF1C271MDO
Active
Description:  CAPACITOR
Manufacturer:  Nichicon
Datasheet:   PLF1C271MDO Datasheet
History Price: $0.36523
In Stock: 32800
PLF1C271MDO vs PLF1C331MDO1
Manufacturer
Series
-
PLF
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Polymer
Capacitance
-
330 µF
Tolerance
-
±20%
Voltage - Rated
-
16 V
ESR (Equivalent Series Resistance)
-
9mOhm
Lifetime @ Temp.
-
2000 Hrs @ 105℃
Operating Temperature
-
-55℃ ~ 105℃
Ratings
-
-
Applications
-
General Purpose
Ripple Current @ Low Frequency
-
6.1 A @ 100 kHz
Ripple Current @ High Frequency
-
0.197" (5.00mm)
Lead Spacing
-
0.394" Dia (10.00mm)
Size / Dimension
-
0.512" (13.00mm)
Height - Seated (Max)
-
-
Surface Mount Land Size
-
Through Hole
Mounting Type
-
Radial, Can
Package / Case
-
-