Capacitance
1000 pF
1000 pF
Voltage Rating - AC
200V
500V
Voltage Rating - DC
400V
2000V (2kV)
Dielectric Material
Polyester
Polypropylene (PP)
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.299" Dia x 0.701" L (7.60mm x 17.80mm)
Radial
Height - Seated (Max)
-
0.331" Dia x 1.252" L (8.40mm x 31.80mm)
Lead Spacing
0.500" (12.70mm)
PC Pins
Applications
General Purpose
0.969" (24.60mm)
Ratings
-
General Purpose
ESR (Equivalent Series Resistance)
-
-