Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Johanson Technology QCCF251Q0R2C1GV001T
QCCF251Q0R2C1GV001T
Active
Ceramic Capacitors
Description:
CAP CER 0.2PF 250V C0G/NP0 0402
Manufacturer:
Johanson Technology
Datasheet:
QCCF251Q0R2C1GV001T Datasheet
History Price: Active
In Stock: 7940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
QCCF251Q0R2C1GV001T vs QCCT501Q201G1GV001E
Part No
QCCF251Q0R2C1GV001T
QCCT501Q201G1GV001E
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Johanson Technology
Johanson Technology
Series
C
C
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.2 pF
200 pF
Tolerance
?.25pF
?%
Voltage - Rated
250V
500V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Features
High Q, Low Loss
High Q, Low Loss
Ratings
-
-
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0402 (1005 Metric)
0805 (2012 Metric)
Size / Dimension
0.040" L x 0.020" W (1.02mm x 0.51mm)
0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.024" (0.61mm)
0.046" (1.17mm)
Lead Spacing
-
-
Lead Style
-
-