QLCD250Q180K1GV001T
QLCD250Q180K1GV001T
Active
Description:  CAP CER 18PF 25V NP0 0201
Manufacturer:  Johanson Technology
History Price: $0.0142
In Stock: 33640
QLCD250Q180K1GV001T vs QLCD250Q5R6B1GV001T
Series
L
L
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
18 pF
5.6 pF
Tolerance
?0%
?.1pF
Voltage - Rated
25V
25V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Q, Low Loss
High Q, Low Loss
Ratings
-
-
Applications
RF, Microwave, High Frequency
RF, Microwave, High Frequency
Failure Rate
Surface Mount, MLCC
Surface Mount, MLCC
Mounting Type
0201 (0603 Metric)
0201 (0603 Metric)
Package / Case
0.024" L x 0.012" W (0.60mm x 0.30mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)
Size / Dimension
-
-
Height - Seated (Max)
0.013" (0.33mm)
0.013" (0.33mm)
Thickness (Max)
-
-
Lead Spacing
-
-
Lead Style
-
-