Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX SA102C331KAC
SA102C331KAC
Active
Ceramic Capacitors
Description:
CAP CER 330PF 200V X7R AXIAL
Manufacturer:
KYOCERA AVX
Datasheet:
SA102C331KAC Datasheet
History Price: $0.10331
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SA102C331KAC vs SA101A331FAA
Part No
SA102C331KAC
SA101A331FAA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
SpinGuard? SA
SpinGuard? SA
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 pF
330 pF
Tolerance
?0%
?%
Voltage - Rated
200V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Axial
Axial
Package / Case
0.100" Dia x 0.170" L (2.54mm x 4.32mm)
0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Thickness (Max)
-
-
Lead Spacing
Straight
Straight
Lead Style
-
-