☰
SA102C331MAR
SA102C331MAR
Active
Description:  CAP CER 330PF 200V X7R AXIAL
Manufacturer:  KYOCERA AVX
History Price: $0.09981
In Stock: 38000
SA102C331MAR vs SA101A331FAA
Manufacturer
Series
SpinGuard? SA
SpinGuard? SA
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 pF
330 pF
Tolerance
?0%
?%
Voltage - Rated
200V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Axial
Axial
Package / Case
0.100" Dia x 0.170" L (2.54mm x 4.32mm)
0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Thickness (Max)
-
-
Lead Spacing
Straight
Straight
Lead Style
-
-