SCTB106K16
SCTB106K16
Active
Description:  CAP TANT 10UF 10% 16V 1411/1210
Manufacturer:  NTE Electronics
Datasheet:   SCTB106K16 Datasheet
History Price: $0.62
In Stock: 32400
SCTB106K16 vs SCTA474K25
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
10 µF
0.47 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
-
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric), 1210
1206 (3216 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.083" (2.10mm)
0.071" (1.80mm)
Lead Spacing
-
-
Manufacturer Size Code
B
A
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-