SCTB156K10
SCTB156K10
Active
Description:  CAP TANT 15UF 10% 10V 1411/1210
Manufacturer:  NTE Electronics
Datasheet:   SCTB156K10 Datasheet
History Price: $0.66
In Stock: 15200
SCTB156K10 vs SCTC475K25
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
15 µF
4.7 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 85℃
-
Lifetime @ Temp.
-
Surface Mount
Mounting Type
Surface Mount
2312 (6032 Metric)
Package / Case
1411 (3528 Metric), 1210
0.236" L x 0.126" W (6.00mm x 3.20mm)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.110" (2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
-
Lead Spacing
-
C
Manufacturer Size Code
B
-
Features
-
General Purpose
Failure Rate
General Purpose
-
Ratings
-
-