Voltage - Rated
16 V
20 V
ESR (Equivalent Series Resistance)
-
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 85℃
-
Lifetime @ Temp.
-
Surface Mount
Mounting Type
Surface Mount
2917 (7343 Metric)
Package / Case
1411 (3528 Metric), 1210
0.287" L x 0.169" W (7.30mm x 4.30mm)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.122" (3.10mm)
Height - Seated (Max)
0.083" (2.10mm)
-
Manufacturer Size Code
B
-
Features
-
General Purpose
Failure Rate
General Purpose
-