SCTD226K16
SCTD226K16
Active
Description:  CAP TANT 22UF 10% 16V 2917
Manufacturer:  NTE Electronics
Datasheet:   SCTD226K16 Datasheet
History Price: $1.2
In Stock: 25200
SCTD226K16 vs SCTB225K20
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
22 µF
2.2 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
20 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-
Operating Temperature
-
-55℃ ~ 85℃
Lifetime @ Temp.
Surface Mount
-
Mounting Type
2917 (7343 Metric)
Surface Mount
Package / Case
0.287" L x 0.169" W (7.30mm x 4.30mm)
1411 (3528 Metric), 1210
Size / Dimension
0.122" (3.10mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
-
0.083" (2.10mm)
Lead Spacing
D
-
Manufacturer Size Code
-
B
Features
General Purpose
-
Failure Rate
-
General Purpose
Ratings
-
-