SGNM100-10
SGNM100-10
Obsolete
Description:  CAP TRIM 5-100PF 10000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNM100-10 Datasheet
History Price: Obsolete
In Stock: 7200
SGNM100-10 vs SGNMA3T20005
Series
SGNM10KV
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
5 ~ 100pF
2 ~ 20pF
Adjustment Type
Top
Side
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
600 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.710" Dia (18.03mm)
0.280" Dia (7.11mm)
Size / Dimension
-
0.522" (13.26mm)
Height - Seated (Max)
-55℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Chassis Mount
Surface Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
10000 V
1000 V