Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNM100-10
SGNM100-10
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 5-100PF 10000V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNM100-10 Datasheet
History Price: Obsolete
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGNM100-10 vs SGNMNC1156E
Part No
SGNM100-10
SGNMNC1156E
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM10KV
SGNM-Series 1
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
5 ~ 100pF
1.5 ~ 15pF
Adjustment Type
Top
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
600 @ 25MHz
1500 @ 25MHz
Q @ Freq
0.710" Dia (18.03mm)
0.270" Dia (6.86mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
10000 V
6000 V