SGNM100-10E
SGNM100-10E
Obsolete
Description:  CAP TRIM 5-100PF 10000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNM100-10E Datasheet
History Price: Obsolete
In Stock: 23600
SGNM100-10E vs SGNMNC2106EK
Series
SGNM10KV
SGNM-Series 2
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
5 ~ 100pF
1 ~ 10pF
Adjustment Type
Top
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
500 @ 25MHz
3000 @ 25MHz
Q @ Freq
0.710" Dia (18.03mm)
0.550" Dia (13.97mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
10000 V
6000 V