SGNMA3T2000
SGNMA3T2000
Obsolete
Description:  CAP TRIMMER 1-20PF 1000V SMD
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMA3T2000 Datasheet
History Price: Obsolete
In Stock: 4000
SGNMA3T2000 vs SGNMA3T20009
Series
SGNMA3T
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 20pF
2 ~ 20pF
Adjustment Type
-
Top
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Dielectric Material
2000 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.280" Dia (7.11mm)
0.280" Dia (7.11mm)
Size / Dimension
-
0.490" (12.45mm)
Height - Seated (Max)
-65℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Surface Mount
Surface Mount
Mounting Type
Non-Magnetic
Non-Magnetic
Features
1000 V
1000 V