SGNMA3T2000
SGNMA3T2000
Obsolete
Description:  CAP TRIMMER 1-20PF 1000V SMD
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMA3T2000 Datasheet
History Price: Obsolete
In Stock: 4000
SGNMA3T2000 vs SGNMNC2406
Series
SGNMA3T
SGNM-Series 2
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 20pF
4 ~ 40pF
Adjustment Type
-
-
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Ceramic
Dielectric Material
2000 @ 25MHz
500 @ 25MHz
Q @ Freq
0.280" Dia (7.11mm)
0.550" Dia (13.97mm)
Size / Dimension
-
-
Height - Seated (Max)
-65℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Surface Mount
Chassis Mount
Mounting Type
Non-Magnetic
Non-Magnetic, Sealed
Features
1000 V
6000 V