SGNMA3T20005
SGNMA3T20005
Obsolete
Description:  CAP TRIMMER 2-20PF 1000V SMD
Manufacturer:  Sprague-Goodman
History Price: Obsolete
In Stock: 19600
SGNMA3T20005 vs SGNMNC3706HTT
Series
SGNMA3T
SGNM-Series 3
Packaging
Bulk
Bulk
Status
Obsolete
Discontinued
Capacitance Range
2 ~ 20pF
2 ~ 70pF
Adjustment Type
Side
-
Voltage - Rated
Polytetrafluoroethylene (PTFE)
Ceramic
Dielectric Material
2000 @ 100MHz
600 @ 25MHz
Q @ Freq
0.280" Dia (7.11mm)
0.710" Dia (18.03mm)
Size / Dimension
0.522" (13.26mm)
-
Height - Seated (Max)
-65℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Surface Mount
Chassis Mount
Mounting Type
Non-Magnetic
Non-Magnetic, Sealed
Features
1000 V
6000 V