Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMNC1059
SGNMNC1059
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 0.5-5PF 8750V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMNC1059 Datasheet
History Price: $161.21
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGNMNC1059 vs SGNMNC1152
Part No
SGNMNC1059
SGNMNC1152
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM-Series 1
SGNM-Series 1
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
0.5 ~ 5pF
1 ~ 15pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
2000 @ 25MHz
1500 @ 25MHz
Q @ Freq
0.270" Dia (6.86mm)
0.270" Dia (6.86mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
8750 V
2000 V