Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMNC1103E
SGNMNC1103E
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 1-10PF 3000V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMNC1103E Datasheet
History Price: $133.2
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGNMNC1103E vs SGNMNC3806
Part No
SGNMNC1103E
SGNMNC3806
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM-Series 1
SGNM-Series 3
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1 ~ 10pF
5 ~ 85pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
1700 @ 25MHz
500 @ 25MHz
Q @ Freq
0.270" Dia (6.86mm)
0.710" Dia (18.03mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
3000 V
6000 V