SGNMNC1106K
SGNMNC1106K
Obsolete
Description:  CAP TRIM 1-10PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC1106K Datasheet
History Price: Obsolete
In Stock: 33600
SGNMNC1106K vs SGNMNC3706HTT
Series
SGNM-Series 1
SGNM-Series 3
Packaging
Bulk
Bulk
Status
Obsolete
Discontinued
Capacitance Range
1 ~ 10pF
2 ~ 70pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
1700 @ 25MHz
600 @ 25MHz
Q @ Freq
0.270" Dia (6.86mm)
0.710" Dia (18.03mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
6000 V
6000 V