SGNMNC1156E
SGNMNC1156E
Obsolete
Description:  CAP TRIM 1.5-15PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC1156E Datasheet
History Price: Obsolete
In Stock: 32800
SGNMNC1156E vs SGNMA3T20004
Series
SGNM-Series 1
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
1.5 ~ 15pF
2 ~ 20pF
Adjustment Type
-
Side
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
1500 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.270" Dia (6.86mm)
0.280" Dia (7.11mm)
Size / Dimension
-
0.522" (13.26mm)
Height - Seated (Max)
-55℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Chassis Mount
Through Hole
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
6000 V
1000 V