Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMNC2306
SGNMNC2306
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 3-30PF 6000V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMNC2306 Datasheet
History Price: Obsolete
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGNMNC2306 vs SGNMNC2406
Part No
SGNMNC2306
SGNMNC2406
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM-Series 2
SGNM-Series 2
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
3 ~ 30pF
4 ~ 40pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
600 @ 25MHz
500 @ 25MHz
Q @ Freq
0.550" Dia (13.97mm)
0.550" Dia (13.97mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
6000 V
6000 V