Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMNC31006
SGNMNC31006
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 10-100PF 6000V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMNC31006 Datasheet
History Price: $187.5
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGNMNC31006 vs SGNMA3T20005
Part No
SGNMNC31006
SGNMA3T20005
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM-Series 3
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
10 ~ 100pF
2 ~ 20pF
Adjustment Type
-
Side
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
500 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.710" Dia (18.03mm)
0.280" Dia (7.11mm)
Size / Dimension
-
0.522" (13.26mm)
Height - Seated (Max)
-55℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Chassis Mount
Surface Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
6000 V
1000 V