Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Sprague-Goodman SGNMNC3706
SGNMNC3706
Obsolete
Trimmers, Variable Capacitors
Description:
CAP TRIM 2-70PF 6000V CHAS MNT
Manufacturer:
Sprague-Goodman
Datasheet:
SGNMNC3706 Datasheet
History Price: Obsolete
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SGNMNC3706 vs SGNMNC1206
Part No
SGNMNC3706
SGNMNC1206
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Sprague-Goodman
Series
SGNM-Series 3
SGNM-Series 1
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
2 ~ 70pF
2 ~ 20pF
Adjustment Type
-
-
Voltage - Rated
Ceramic
Ceramic
Dielectric Material
600 @ 25MHz
1500 @ 25MHz
Q @ Freq
0.710" Dia (18.03mm)
0.270" Dia (6.86mm)
Size / Dimension
-
-
Height - Seated (Max)
-55℃ ~ 125℃
-55℃ ~ 125℃
Operating Temperature
Chassis Mount
Chassis Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic, Sealed
Features
6000 V
6000 V