SGNMNC3706HTT
SGNMNC3706HTT
Discontinued
Description:  CAP TRIM 2-70PF 6000V CHAS MNT
Manufacturer:  Sprague-Goodman
History Price: Discontinued
In Stock: 44400
SGNMNC3706HTT vs SGNMA3T20002
Series
SGNM-Series 3
SGNMA3T
Packaging
Bulk
Bulk
Status
Discontinued
Obsolete
Capacitance Range
2 ~ 70pF
2 ~ 20pF
Adjustment Type
-
Top
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
600 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.710" Dia (18.03mm)
0.281" Dia (7.14mm)
Size / Dimension
-
0.515" (13.08mm)
Height - Seated (Max)
-55℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Chassis Mount
Panel Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
6000 V
1000 V