SGNMNC3708
SGNMNC3708
Obsolete
Description:  CAP TRIM 6.5-70PF 8000V CHAS MNT
Manufacturer:  Sprague-Goodman
Datasheet:   SGNMNC3708 Datasheet
History Price: Obsolete
In Stock: 27200
SGNMNC3708 vs SGNMA3T20009
Series
SGNM-Series 3
SGNMA3T
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance Range
6.5 ~ 70pF
2 ~ 20pF
Adjustment Type
-
Top
Voltage - Rated
Ceramic
Polytetrafluoroethylene (PTFE)
Dielectric Material
600 @ 25MHz
2000 @ 100MHz
Q @ Freq
0.710" Dia (18.03mm)
0.280" Dia (7.11mm)
Size / Dimension
-
0.490" (12.45mm)
Height - Seated (Max)
-55℃ ~ 125℃
-65℃ ~ 125℃
Operating Temperature
Chassis Mount
Surface Mount
Mounting Type
Non-Magnetic, Sealed
Non-Magnetic
Features
8000 V
1000 V