Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX SK055E106ZAR
SK055E106ZAR
Obsolete
Ceramic Capacitors
Description:
CAP CER 10UF 50V Z5U RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
SK055E106ZAR Datasheet
History Price: Obsolete
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SK055E106ZAR vs SK055C475MAR
Part No
SK055E106ZAR
SK055C475MAR
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
SK
SK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
10 µF
4.7 µF
Tolerance
-20%, +80%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Z5U
X7R
Operating Temperature
10℃ ~ 85℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
SMPS Filtering
SMPS Filtering
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.500" L x 0.200" W (12.70mm x 5.08mm)
0.500" L x 0.200" W (12.70mm x 5.08mm)
Size / Dimension
0.560" (14.22mm)
0.560" (14.22mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.402" (10.20mm)
0.402" (10.20mm)
Lead Spacing
Straight
Straight
Lead Style
-
-