☰
SK055E106ZAR
SK055E106ZAR
Obsolete
Description:  CAP CER 10UF 50V Z5U RADIAL
Manufacturer:  KYOCERA AVX
History Price: Obsolete
In Stock: 32800
SK055E106ZAR vs SK055C565KAR
Manufacturer
Series
SK
SK
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
10 µF
5.6 µF
Tolerance
-20%, +80%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Z5U
X7R
Operating Temperature
10℃ ~ 85℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
SMPS Filtering
SMPS Filtering
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.500" L x 0.200" W (12.70mm x 5.08mm)
0.500" L x 0.200" W (12.70mm x 5.08mm)
Size / Dimension
0.560" (14.22mm)
0.560" (14.22mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.402" (10.20mm)
0.402" (10.20mm)
Lead Spacing
Straight
Straight
Lead Style
-
-