SM0165-048-ATH
SM0165-048-ATH
Active
Description:  CAPACITOR 165F 0%/20% 48V CHAS
Manufacturer:  LICAP Technologies
History Price: $1082.7
In Stock: 9600
SM0165-048-ATH vs SM0165-054-ATH
Series
-
-
Packaging
Box
Box
Status
Active
Active
Capacitance
165 F
165 F
Tolerance
0%, +20%
0%, +20%
Voltage - Rated
48 V
54 V
ESR (Equivalent Series Resistance)
6mOhm
6mOhm
Lifetime @ Temp.
1500 Hrs @ 65℃
1500 Hrs @ 65℃
Termination
Screw Terminals
Screw Terminals
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Lead Spacing
-
-
Size / Dimension
16.457" L x 7.795" W (418.00mm x 198.00mm)
16.457" L x 7.795" W (418.00mm x 198.00mm)
Height - Seated (Max)
7.087" (180.00mm)
7.126" (181.00mm)
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃