Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ LICAP Technologies SM0500-016-PT
SM0500-016-PT
Active
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAPACITOR 500F 0%/20% 16V CHAS
Manufacturer:
LICAP Technologies
Datasheet:
SM0500-016-PT Datasheet
History Price: $488.96
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SM0500-016-PT vs SM0165-048-ATH
Part No
SM0500-016-PT
SM0165-048-ATH
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
LICAP Technologies
LICAP Technologies
Series
-
-
Packaging
Box
Box
Status
Active
Active
Capacitance
500 F
165 F
Tolerance
0%, +20%
0%, +20%
Voltage - Rated
16 V
48 V
ESR (Equivalent Series Resistance)
1.8mOhm
6mOhm
Lifetime @ Temp.
1500 Hrs @ 65℃
1500 Hrs @ 65℃
Termination
Screw Terminals
Screw Terminals
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module
Lead Spacing
-
-
Size / Dimension
16.457" L x 2.677" W (418.00mm x 68.00mm)
16.457" L x 7.795" W (418.00mm x 198.00mm)
Height - Seated (Max)
7.008" (178.00mm)
7.087" (180.00mm)
Operating Temperature
-40℃ ~ 65℃
-40℃ ~ 65℃