SMC0805C8D2
SMC0805C8D2
Active
Description:  CAP CER 8.2PF 50V C0G/NP0 0805
Manufacturer:  NTE Electronics
Datasheet:   SMC0805C8D2 Datasheet
History Price: $0.05
In Stock: 800
SMC0805C8D2 vs SMC1206J820
Series
SMC
SMC
Packaging
Bag
Bag
Status
Active
Active
Capacitance
8.2 pF
82 pF
Tolerance
?.25pF
?%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
1206 (3216 Metric)
Size / Dimension
0.079" L x 0.047" W (2.00mm x 1.20mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.051" (1.30mm)
0.031" (0.80mm)
Lead Spacing
-
-
Lead Style
-
-