Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics SMC1206J331
SMC1206J331
Active
Ceramic Capacitors
Description:
CAP CER 330PF 50V C0G/NP0 1206
Manufacturer:
NTE Electronics
Datasheet:
SMC1206J331 Datasheet
History Price: $0.09
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SMC1206J331 vs SMC1206J680
Part No
SMC1206J331
SMC1206J680
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
SMC
SMC
Packaging
Bag
Bag
Status
Active
Active
Capacitance
330 pF
68 pF
Tolerance
?%
?%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.031" (0.80mm)
0.031" (0.80mm)
Lead Spacing
-
-
Lead Style
-
-