Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX SR151A331FAA
SR151A331FAA
Active
Ceramic Capacitors
Description:
CAP CER 330PF 100V NP0 RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
SR151A331FAA Datasheet
History Price: Active
In Stock: 10880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SR151A331FAA vs SR121A331FAA
Part No
SR151A331FAA
SR121A331FAA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
SkyCap? SR
SkyCap? SR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
330 pF
Tolerance
?%
?%
Voltage - Rated
100V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.150" L x 0.100" W (3.81mm x 2.54mm)
0.150" L x 0.150" W (3.81mm x 3.81mm)
Size / Dimension
0.150" (3.81mm)
0.100" (2.54mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.100" (2.54mm)
0.200" (5.08mm)
Lead Spacing
Straight
Formed Leads
Lead Style
-
-