☰
SR155A331FAA
SR155A331FAA
Active
Description:  CAP CER 330PF 50V C0G/NP0 RADIAL
Manufacturer:  KYOCERA AVX
History Price: $0.64998
In Stock: 480
SR155A331FAA vs SR121C331KAA
Manufacturer
Series
SkyCap? SR
SkyCap? SR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
330 pF
Tolerance
?%
?0%
Voltage - Rated
50V
100V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.150" L x 0.100" W (3.81mm x 2.54mm)
0.150" L x 0.150" W (3.81mm x 3.81mm)
Size / Dimension
0.150" (3.81mm)
0.100" (2.54mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.100" (2.54mm)
0.200" (5.08mm)
Lead Spacing
Straight
Formed Leads
Lead Style
-
-