☰
SV01AC103KAR
SV01AC103KAR
Active
Description:  CAP CER 10000PF 1KV X7R RADIAL
Manufacturer:  KYOCERA AVX
History Price: $10.78
In Stock: 2560
SV01AC103KAR vs SV01AC471KAR
Manufacturer
Series
SV
SV
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10000 pF
470 pF
Tolerance
?0%
?0%
Voltage - Rated
1000V (1kV)
1000V (1kV)
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Voltage
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.250" L x 0.200" W (6.35mm x 5.08mm)
0.250" L x 0.200" W (6.35mm x 5.08mm)
Size / Dimension
0.220" (5.59mm)
0.220" (5.59mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.170" (4.32mm)
Lead Spacing
Straight
Straight
Lead Style
-
-