Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KYOCERA AVX SV01AC103MAR
SV01AC103MAR
Active
Ceramic Capacitors
Description:
CAP CER 10000PF 1KV X7R RADIAL
Manufacturer:
KYOCERA AVX
Datasheet:
SV01AC103MAR Datasheet
History Price: $12.02
In Stock: 45680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SV01AC103MAR vs SV01AC103KAR
Part No
SV01AC103MAR
SV01AC103KAR
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
SV
SV
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10000 pF
10000 pF
Tolerance
?0%
?0%
Voltage - Rated
1000V (1kV)
1000V (1kV)
Temperature Coefficient
X7R
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Voltage
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.250" L x 0.200" W (6.35mm x 5.08mm)
0.250" L x 0.200" W (6.35mm x 5.08mm)
Size / Dimension
0.220" (5.59mm)
0.220" (5.59mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.170" (4.32mm)
0.170" (4.32mm)
Lead Spacing
Straight
Straight
Lead Style
-
-