Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Cornell Dubilier Electronics TC53
TC53
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 12UF 250V AXIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
TC53 Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TC53 vs TC55
Part No
TC53
TC55
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
TC
TC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
12 µF
20 µF
Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
250 V
250 V
ESR (Equivalent Series Resistance)
8.65Ohm @ 120Hz
6.13Ohm @ 120Hz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
262 mA @ 120 Hz
345 mA @ 120 Hz
Size / Dimension
327.5 mA @ 2.4 kHz
431.25 mA @ 2.4 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.625" Dia x 1.125" L (15.88mm x 28.58mm)
0.750" Dia x 1.125" L (19.05mm x 28.58mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can