☰
TC53
TC53
Obsolete
Description:  CAP ALUM 12UF 250V AXIAL
Datasheet:   TC53 Datasheet
History Price: Obsolete
In Stock: 23200
TC53 vs TC59
Part No
Series
TC
TC
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Obsolete
Capacitance
12 µF
50 µF
Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
250 V
250 V
ESR (Equivalent Series Resistance)
8.65Ohm @ 120Hz
2.15Ohm @ 120Hz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
262 mA @ 120 Hz
640 mA @ 120 Hz
Size / Dimension
327.5 mA @ 2.4 kHz
800 mA @ 2.4 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.625" Dia x 1.125" L (15.88mm x 28.58mm)
0.750" Dia x 1.625" L (19.05mm x 41.28mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can