☰
TC55
TC55
Obsolete
Description:  CAP ALUM 20UF 250V AXIAL
Datasheet:   TC55 Datasheet
History Price: Obsolete
In Stock: 9440
TC55 vs TC53
Part No
Series
TC
TC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
20 µF
12 µF
Tolerance
-10%, +50%
-10%, +50%
Voltage - Rated
250 V
250 V
ESR (Equivalent Series Resistance)
6.13Ohm @ 120Hz
8.65Ohm @ 120Hz
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
345 mA @ 120 Hz
262 mA @ 120 Hz
Size / Dimension
431.25 mA @ 2.4 kHz
327.5 mA @ 2.4 kHz
Height - Seated (Max)
-
-
Surface Mount Land Size
0.750" Dia x 1.125" L (19.05mm x 28.58mm)
0.625" Dia x 1.125" L (15.88mm x 28.58mm)
Mounting Type
-
-
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Axial, Can
Axial, Can