☰
TCOB1A336M8R
TCOB1A336M8R
Not For New Designs
Description:  CAP TANT POLY 33UF 10V 1411
Manufacturer:  KYOCERA AVX
History Price: $1.07
In Stock: 35120
TCOB1A336M8R vs TCOB1C336M8R
Manufacturer
Series
TCO
TCO
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
33 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
100mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.083" (2.10mm)
0.083" (2.10mm)
Lead Spacing
-
-
Manufacturer Size Code
B
B
Ratings
-
-
Features
General Purpose
General Purpose