☰
TCOB1A336M8R
TCOB1A336M8R
Not For New Designs
Description:  CAP TANT POLY 33UF 10V 1411
Manufacturer:  KYOCERA AVX
History Price: $1.07
In Stock: 13920
TCOB1A336M8R vs TCOD336M025R0100E
Manufacturer
Series
TCO
TCO
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Not For New Designs
Active
Capacitance
33 µF
-
Tolerance
?0%
-
Voltage - Rated
10 V
-
Type
Molded
-
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
-
Operating Temperature
-55℃ ~ 105℃
-
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
-
Package / Case
1411 (3528 Metric)
-
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
-
Height - Seated (Max)
0.083" (2.10mm)
-
Lead Spacing
-
-
Manufacturer Size Code
B
-
Ratings
-
-
Features
General Purpose
-