☰
TCOB1E156M8R
TCOB1E156M8R
Active
Description:  CAP TANT POLY 15UF 25V 1411
Manufacturer:  KYOCERA AVX
History Price: $1.01
In Stock: 36400
TCOB1E156M8R vs TCOD106M050R0150E
Manufacturer
Series
TCO
TCO
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
15 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
100mOhm @ 100kHz
150mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 150℃
Lifetime @ Temp.
-
1000 Hrs @ 150℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
2917 (7343 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.083" (2.10mm)
0.122" (3.10mm)
Lead Spacing
-
-
Manufacturer Size Code
B
D
Ratings
-
AEC-Q200
Features
General Purpose
Automotive