☰
TCOD106M050R0150E
TCOD106M050R0150E
Active
Description:  CAP TANT POLY 10UF 50V 2917
Manufacturer:  KYOCERA AVX
History Price: $2.68
In Stock: 15760
TCOD106M050R0150E vs TCOB1C336M8R
Manufacturer
Series
TCO
TCO
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
10 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
150mOhm @ 100kHz
100mOhm @ 100kHz
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 105℃
Lifetime @ Temp.
1000 Hrs @ 150℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1411 (3528 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.122" (3.10mm)
0.083" (2.10mm)
Lead Spacing
-
-
Manufacturer Size Code
D
B
Ratings
AEC-Q200
-
Features
Automotive
General Purpose