TD4.7M16
TD4.7M16
Active
Description:  CAP TANT 4.7UF 20% 16V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD4.7M16 Datasheet
History Price: $0.69
In Stock: 15200
TD4.7M16 vs TD4.7M20
Part No
Series
TD
TD
Packaging
Bag
Bag
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
20 V
Type
Conformal Coated
Conformal Coated
ESR (Equivalent Series Resistance)
-
-
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.197" Dia (5.00mm)
0.197" Dia (5.00mm)
Height - Seated (Max)
0.394" (10.00mm)
0.413" (10.50mm)
Lead Spacing
0.100" (2.54mm)
0.100" (2.54mm)
Manufacturer Size Code
-
-
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-