TD47M6.3
TD47M6.3
Active
Description:  CAP TANT 47UF 20% 6.3V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD47M6.3 Datasheet
History Price: $1.35
In Stock: 45600
TD47M6.3 vs TD4.7M25
Part No
Series
TD
TD
Packaging
Bag
Bag
Status
Active
Active
Capacitance
47 µF
4.7 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
25 V
Type
Conformal Coated
Conformal Coated
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-
Operating Temperature
-
-55℃ ~ 85℃
Lifetime @ Temp.
Through Hole
-
Mounting Type
Radial
Through Hole
Package / Case
0.256" Dia (6.50mm)
Radial
Size / Dimension
0.453" (11.50mm)
0.197" Dia (5.00mm)
Height - Seated (Max)
0.100" (2.54mm)
0.413" (10.50mm)
Lead Spacing
-
0.100" (2.54mm)
Manufacturer Size Code
-
-
Features
General Purpose
-
Failure Rate
-
General Purpose
Ratings
-
-