TD47M6.3
TD47M6.3
Active
Description:  CAP TANT 47UF 20% 6.3V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   TD47M6.3 Datasheet
History Price: $1.35
In Stock: 45600
TD47M6.3 vs TD47M25
Part No
Series
TD
TD
Packaging
Bag
Bag
Status
Active
Active
Capacitance
47 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
6.3 V
25 V
Type
Conformal Coated
Conformal Coated
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-55℃ ~ 85℃
Operating Temperature
-
-
Lifetime @ Temp.
Through Hole
Through Hole
Mounting Type
Radial
Radial
Package / Case
0.256" Dia (6.50mm)
0.354" Dia (8.00mm)
Size / Dimension
0.453" (11.50mm)
0.571" (14.50mm)
Height - Seated (Max)
0.100" (2.54mm)
0.200" (5.08mm)
Lead Spacing
-
-
Manufacturer Size Code
-
-
Features
General Purpose
General Purpose
Failure Rate
-
-
Ratings
-
-